HARWIN 13+13 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8512642

Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8512642 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8512642
13+13 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8512642
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore
Electronic Connector
314-M80-8512642
Electronic Connector 314-M80-8512642
26 Pos 2mm RA Solder Header, Male Pin, Gold Plated Bronze Product overview: M80-8512642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8512642 can be used for catalog matching and distributor lookup.

26 Pos 2mm RA Solder Header, Male Pin, Gold Plated Bronze Product overview: M80-8512642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8512642 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-1136-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1136-5-ND
Headers, Male Pins 952-1136-5-ND
"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
Board-Board Connector Header 26Way, 2Row; Connector Systems Harwin - 69K7336 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Header 26Way, 2Row; Connector Systems Harwin
69K7336
Board-Board Connector Header 26Way, 2Row; Connector Systems Harwin 69K7336
BOARD-BOARD CONNECTOR HEADER 26WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

BOARD-BOARD CONNECTOR HEADER 26WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8512642 314-M80-8512642 952-1136-5-ND 69K7336
Product Name 13+13 Pos. Male DIL Horizontal Throughboard Conn. Latches Electronic Connector Headers, Male Pins Board-Board Connector Header 26Way, 2Row; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 3.0 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A29410-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Hard Metric Backplane Connectors - 100143-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
8 suppliers
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002407AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers