"Connector Header Through Hole, Right Angle 26 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER 26 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8662622 | 952-2589-ND | 01E9553 |
| Product Name | 13+13 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Board-Board Connector Header 26 Position, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 26 # | 26 # |