HARWIN 4 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8820442

Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-8820442 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-8820442
4 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8820442
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1071-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1071-5-ND
Headers, Male Pins 952-1071-5-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-M80-8820442
Electronic Connector 314-M80-8820442
4 Pos 2mm Gold Male Header, Straight, Thru-Hole Product overview: M80-8820442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8820442 can be used for catalog matching and distributor lookup.

4 Pos 2mm Gold Male Header, Straight, Thru-Hole Product overview: M80-8820442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8820442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector; Connector Systems Harwin - 63K4385 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Connector Systems Harwin
63K4385
Connector; Connector Systems Harwin 63K4385
CONNECTOR; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8820442 952-1071-5-ND 314-M80-8820442 63K4385
Product Name 4 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins Electronic Connector Connector; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 2.2 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

KMC Series: High Density PCB Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51793-004LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Ribbon Cable Connectors - 103310-5 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Sockets - 511682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details