HARWIN 7 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8790722

Description
Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Male SIL Vertical Throughboard Conn. No Latches - M80-8790722 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Male SIL Vertical Throughboard Conn. No Latches
M80-8790722
7 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8790722
Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8790722-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8790722-ND
Headers, Male Pins M80-8790722-ND
"Connector Header Through Hole 7 position 0.079"" (2.00mm)"

"Connector Header Through Hole 7 position 0.079"" (2.00mm)"

Buy Now Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
M80-8790722
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins M80-8790722
CONN HEADER VERT 7POS 2MM

CONN HEADER VERT 7POS 2MM

Supplier's Site
Header Connector,pcb Mnt,recept,7 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 56K2727 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,7 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
56K2727
Header Connector,pcb Mnt,recept,7 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 56K2727
Header Connector,PCB Mnt,RECEPT,7 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,7 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8790722 M80-8790722-ND M80-8790722 56K2727
Product Name 7 Pos. Male SIL Vertical Throughboard Conn. No Latches Headers, Male Pins Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header Connector,pcb Mnt,recept,7 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 7 # 7 #
Connector Type Header Connector; Header Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Nano Strip Connectors - A79000-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
Turret Connectors - 36-11217-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCN-ML4G-M - kTB Solutions
Specs
Connector Type Type N; N Male
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51764-10100801A0LF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers