"Connector Header Through Hole 14 position 0.079"" (2.00mm)"
WIRE TO BOARD CONNECTOR, HEADER, 14 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8671422 | 952-2593-ND | 82H2471 |
| Product Name | 7+7 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Wire To Board Connector, Header, 14 Position, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 14 # | 14 # |