"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
Board-To-Board Connector, Vertical, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 mm RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8501045 | 952-2081-ND | 97K6382 |
| Product Name | 5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Board-To-Board Connector, Vertical, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |