HARWIN 17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8873401

Description
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8873401 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8873401
17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8873401
Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2418-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2418-5-ND
Headers, Receptacles, Female Sockets 952-2418-5-ND
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board To Board Connector, Receptacle, 34 Position, 2Row; Connector Systems Harwin - 78H1765 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 34 Position, 2Row; Connector Systems Harwin
78H1765
Board To Board Connector, Receptacle, 34 Position, 2Row; Connector Systems Harwin 78H1765
BOARD TO BOARD CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Contact Material:BrassRoHS Compliant: No

BOARD TO BOARD CONNECTOR, RECEPTACLE, 34 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Connector Mounting:Through Hole Mount; Contact Material:BrassRoHS Compliant: No

Supplier's Site
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8873401
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8873401
CONN RCPT 34POS 0.079 GOLD PCB

CONN RCPT 34POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8873401 952-2418-5-ND 78H1765 M80-8873401
Product Name 17+17 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Board To Board Connector, Receptacle, 34 Position, 2Row; Connector Systems Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Connector Type Header Connector; Receptacle Board to Board Connector; Wire to Board Connector Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data