HARWIN 8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews M80-MH313M5-08

Description
Jackscrews + board mount female threads, 8 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts M80-2270000B (5mm), M80-2260000B (3.5mm), or hex socket bolts M80-2320000B (5mm) for board mount retention. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Jackscrews + board mount female threads, 8 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts M80-2270000B (5mm), M80-2260000B (3.5mm), or hex socket bolts M80-2320000B (5mm) for board mount retention. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews - M80-MH313M5-08 - Harwin Plc
Portsmouth, United Kingdom
8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews
M80-MH313M5-08
8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews M80-MH313M5-08
Jackscrews + board mount female threads, 8 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination. Use with slotted bolts M80-2270000B (5mm), M80-2260000B (3.5mm), or hex socket bolts M80-2320000B (5mm) for board mount retention. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Jackscrews + board mount female threads, 8 x 3mm PC Tail plug coax contacts assembled for horizontal PCB connection. Gold finish on contact area and termination.
  • Use with slotted bolts M80-2270000B (5mm), M80-2260000B (3.5mm), or hex socket bolts M80-2320000B (5mm) for board mount retention.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3115-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3115-ND
Headers, Male Pins 952-3115-ND
"Connector Header Through Hole, Right Angle 8 (Coax) position 0.157"" (4.00mm)"

"Connector Header Through Hole, Right Angle 8 (Coax) position 0.157"" (4.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Headers & Wire Housings
M80-MH313M5-08
Headers & Wire Housings M80-MH313M5-08
Datamate Coax Plug (Male) Horizontal Thr

Datamate Coax Plug (Male) Horizontal Thr

Buy Now
8 Pos. Male Sil Coax Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin - 76Y4000 - Newark, An Avnet Company
Chicago, IL, United States
8 Pos. Male Sil Coax Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
76Y4000
8 Pos. Male Sil Coax Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin 76Y4000
8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Coaxial Connectors
Product Number M80-MH313M5-08 952-3115-ND M80-MH313M5-08 76Y4000
Product Name 8 Pos. Male SIL Coax Horizontal Throughboard Conn. Jackscrews Headers, Male Pins Headers & Wire Housings 8 Pos. Male Sil Coax Horizontal Throughboard Conn. Jackscrews Rohs Compliant Harwin
Gender Male / Plug
Current Rating 0.5 amps
Contact Pitch 4 mm (0.1575 inch)
Unlock Full Specs
to access all available technical data