HARWIN 2 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8520242

Description
Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Pos. Male SIL Vertical Throughboard Conn. No Latches - M80-8520242 - Harwin Plc
Portsmouth, United Kingdom
2 Pos. Male SIL Vertical Throughboard Conn. No Latches
M80-8520242
2 Pos. Male SIL Vertical Throughboard Conn. No Latches M80-8520242
Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Single Row, 2 x 3mm PC Tail contacts – Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1769-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1769-ND
Headers, Male Pins 952-1769-ND
"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

"Connector Header Through Hole 2 position 0.079"" (2.00mm)"

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8520242 952-1769-ND
Product Name 2 Pos. Male SIL Vertical Throughboard Conn. No Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through Hole
View Details
PCB Connectors - NCS-ML2G-S-01 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
D-Sub Connector Assemblies - 2262-A29500-065-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details