Harwin Plc Datasheets for Wire and Cable Clips
Wire and cable clips are used to bundle, clip, guide, and protect wires and cables.
Wire and Cable Clips: Learn more
| Product Name | Notes |
|---|---|
| Compact size (2.3mm long, 2.0mm high), for 0.15-0.20mm shield thickness. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Corner type (4.7mm long, 1.3mm high), for shield thickness 0.2-0.25mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Corner type (5.65mm long, 5.45mm high), for shield thickness 0.3-0.4mm. Tin finish on contact area and termination. Additional corner shield feature. Packaged in Tape & Reel for automated placement. Recommended... | |
| Horizontal surface Mount clip for removable jumper link applications. Accepts Ø0.7mm cross-section. Tin finish. Use with S07-46 23mm long removable bar or S08-46 15mm long removable bar. Packaged in Tape... | |
| Maxi size (8.8mm long, 3.65mm high), for 0.7-1mm shield thickness. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. | |
| Micro size (3.9mm long, 1.28mm high), for shield thickness 0.2mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Micro size (3.9mm long, 1mm high), for shield thickness 0.135-0.16mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S03-10100300,... | |
| Micro size (4.5mm long, 0.8mm high), for shield thickness 0.15-0.2mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Micro size (6.5mm long, 1.28mm high), for shield thickness 0.15-0.2mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Micro size (6.5mm long, 1.28mm high), for shield thickness 0.2-0.25mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Midi size (8.8mm long, 3.4mm high), for 0.4-0.6mm shield thickness. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Can be used to hold... | |
| Midi size (8.8mm long, 3.55mm high), for 0.17-0.30mm shield thickness. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S01-30200500,... | |
| Midi size (8.8mm long, 3.55mm high), for 0.17-0.3mm shield thickness. Cupro-Nickel alloy as an alternative to Beryllium Copper. Tin finish on contact area and termination. Packaged in Tape & Reel... | |
| Mini size (5.08mm long, 2.23mm high), for 0.13-0.23mm shield thickness. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Mini size (5.8mm long, 2mm high), for shield thickness 0.2-0.3mm. Tin finish on contact area and termination. Packaged in Tape & Reel for automated placement. Recommended for use with S02-20150300,... | |
| Surface Mount cable management or coax grounding clip, Tin finish. For Ø0.9mm cable. Accommodates up to 2 x Ø0.9mm cables. Grounding Cable clip for Ø1.12mm Coax braiding (UL1745-DSB CX-50, RFX50-DS32-132... | |
| Surface Mount cable management or coax grounding clip, Tin finish. For Ø1.00-1.50mm cable. Accommodates up to 3 x Ø1mm, or 2 x Ø1.5mm cables. Grounding Cable clip for Coax braiding... | |
| Surface Mount cable management or coax grounding clip, Tin finish. For Ø1.00mm cable. Accommodates up to 2 x Ø1mm cables. Grounding Cable clip for Coax braiding (RG178, RG179, RG316 Coax... | |
| Surface Mount cable management or coax grounding clip, Tin finish. For Ø1.50-2.00mm cable. Accommodates up to 2 x Ø1.5mm, or 1 x Ø2mm cables. Grounding Cable clip for Coax braiding. | |
| Surface Mount cable management or coax grounding clip, Tin finish. For Ø2.00-3.00mm cable. Accommodates up to 3 x Ø2mm, or 1 x Ø3mm cables. Grounding Cable clip for Coax braiding... | |
| Vertical Surface Mount clip for removable jumper link applications. Accepts Ø0.7mm cross-section. Tin finish. Use with S07-46 23mm long removable bar or S08-46 15mm long removable bar. Packaged in Tape... |