HARWIN 6+6 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8501242

Description
Double Row female connector, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8501242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8501242
6+6 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8501242
Double Row female connector, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
3A Electronic Connector
315-M80-8501242
3A Electronic Connector 315-M80-8501242
12 Pos 2mm Solder ST Receptacle, Female Socket, 3A Product overview: M80-8501242 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M80-8501242 can be used for catalog matching and distributor lookup.

12 Pos 2mm Solder ST Receptacle, Female Socket, 3A Product overview: M80-8501242 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Headers, Receptacles, Female Sockets. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 315-M80-8501242 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2948-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2948-ND
Headers, Receptacles, Female Sockets 952-2948-ND
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Harwin - 69K7327 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Harwin
69K7327
Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Harwin 69K7327
BOARD-BOARD CONNECTOR RECEPTACLE, 12WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 12WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 12, 2 Mm Rohs Compliant Harwin - 96M8288 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 12, 2 Mm Rohs Compliant Harwin
96M8288
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 12, 2 Mm Rohs Compliant Harwin 96M8288
Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 12, 2 mm RoHS Compliant: Yes

Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 12, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8501242 315-M80-8501242 952-2948-ND 69K7327 96M8288
Product Name 6+6 Pos. Female DIL Vertical Throughboard Conn. for Latches 3A Electronic Connector Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 12Way, 2Row; Connector Systems Harwin Wire-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 12, 2 Mm Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data