HARWIN 7 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430742

Description
Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7 Pos. Male SIL Horizontal Throughboard Conn. No Latches - M80-8430742 - Harwin Plc
Portsmouth, United Kingdom
7 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8430742
7 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430742
Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 7 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-3960-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-3960-5-ND
Headers, Male Pins 952-3960-5-ND
"Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 7 position 0.079"" (2.00mm)"

Buy Now Datasheet
7 Pos. Male Sil Horizontal Throughboard Conn. No Harwin - 09AK5988 - Newark, An Avnet Company
Chicago, IL, United States
7 Pos. Male Sil Horizontal Throughboard Conn. No Harwin
09AK5988
7 Pos. Male Sil Horizontal Throughboard Conn. No Harwin 09AK5988
7 POS. MALE SIL HORIZONTAL THROUGHBOARD CONN. NO

7 POS. MALE SIL HORIZONTAL THROUGHBOARD CONN. NO

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8430742 952-3960-5-ND 09AK5988
Product Name 7 Pos. Male SIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 7 Pos. Male Sil Horizontal Throughboard Conn. No Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 7 # 7 #
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00112TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Male Pins - A26817-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
KNB/KNC Series ESA Qualified -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details