HARWIN 17+17 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8673405

Description
Double Row, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17+17 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8673405 - Harwin Plc
Portsmouth, United Kingdom
17+17 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8673405
17+17 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8673405
Double Row, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 34 (17+17) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8673405-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8673405-ND
Headers, Male Pins M80-8673405-ND
"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

"Connector Header Through Hole 34 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin - 55M6784 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin
55M6784
Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin 55M6784
Header Connector,PCB Mount,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,34 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8673405 M80-8673405-ND 55M6784
Product Name 17+17 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins Header Connector,pcb Mount,recept,34 Contacts,pin,0.079 Pitch,pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 34 # 34 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26690-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-FRL4G-P100-01 - kTB Solutions
Specs
Connector Type SMA; SMA Female
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
PC Pin, Single Post Connectors - 36-1381-1-ND - DigiKey
Specs
Mounting Through Hole
View Details