Harwin Plc Datasheets for Wire and Cable Crimpers

Wire and cable crimpers are designed for the connection of electrical and metal components by cutting, stripping, bending, and deforming. Crimping is extensive in the electrical and metal-forming industries and was developed as a high-quality, low cost replacement for soldered terminations. This article does not reference hose crimping processes.


Wire and Cable Crimpers: Learn more

Product Name Notes
For correctly positioning crimps in tool whilst crimping. For use with Datamate J-Tek Male Signal Crimps - M80-1940005, M80-1950005. Use with Hand Crimp Tool M22520/2-01. See instruction sheet IS-01 and...
For correctly positioning crimps in tool whilst crimping. For use with M300 crimp contacts - M300-0010045, M300-0020045, M300-1010045, M300-1020045 - and Datamate Legacy 3-row Power Crimp contacts (M80-055). Use with...
For correctly positioning signal crimps in Hand Crimp Tool M22520/2-01 whilst crimping. Use with all Female Datamate L-Tek, J-Tek and Mix-Tek signal contacts, and Male L-Tek signal contacts. See instruction...
For correctly positioning signal crimps in Hand Crimp Tool M22520/2-01 whilst crimping. Use with Datamate T-Contact female signal contact only - M80-2060005. See instruction sheet IS-01 and the instruction video...
For crimping Gecko Male & Female signal contacts to applicable cables. Use with Hand Crimp Tool Z125-900. See instruction sheet IS-37 and instruction video for advice on use.
For crimping Gecko Male & Female signal contacts to applicable cables. Use with Positioner Z125-901. See instruction sheet IS-37 and instruction video for advice on use.
For crimping Gecko-MT Male & Female power contacts to applicable cables. Use with Hand Crimp Tool Z125-903. See instruction sheet IS-44 and instruction video for advice on use.
For crimping Gecko-MT Male & Female power contacts to applicable cables. Use with Positioner Z125-904. See instruction sheet IS-44 and instruction video for advice on use.
For crimping Kona Female power contacts KA1-0450005 to applicable cables. Use with Hand Crimp Tool ZA1-920. See instruction sheet IS-49 for advice on use.
For crimping Kona Female power contacts KA1-0450005 to applicable cables. Use with Positioner ZA1-921. See instruction sheet IS-49 for advice on use.
Hand Crimp Tool for Datamate (signal) and M300, crimps, male and female. Must be used with a suitable positioner to ensure the crimps are consistently held in the right place...
Hand Crimp Tool for Datamate Mix-Tek Power Crimp contacts. Suitable for power contacts M80-328, M80-329, M80-338, M80-339. Use with Positioner Z80-295. See instruction sheet IS-29 for advice on use.
Hand Crimp Tool for inner contact of Datamate Mix-Tek coax contacts - for correctly positioning crimps in tool whilst crimping. Suitable for coax contacts M80-305, M80-307, M80-315, M80-317. Use with...
Hand Crimp Tool for outer sleeve of Datamate Mix-Tek coax contacts. Suitable for coax contacts M80-305, M80-307, M80-308, M80-309, M80-315, M80-317, M80-318, M80-319. No Positioner required. See instruction sheet IS-34...
Positioner for Datamate Mix-Tek Power Crimp contacts of - for correctly positioning crimps in tool whilst crimping. Suitable for power contacts M80-328, M80-329, M80-338, M80-339. Use with Hand Crimp Tool...
Positioner for inner contact of Datamate Mix-Tek coax contacts - for correctly positioning crimps in tool whilst crimping. Suitable for coax contacts M80-305, M80-307, M80-315, M80-317. Use with Hand Crimp...
Spare tool tip for extracting female Gecko signal contacts from housings. Replacement tip for Z125-902 Gecko signal contact insertion/extraction tool. Use with Gecko-SL, Gecko-with Latches and Gecko-MT signal contacts.
Spare tool tip for extracting male Gecko signal contacts from housings. Replacement tip for Z125-902 Gecko signal contact insertion/extraction tool. Use with Gecko-SL, Gecko-with Latches and Gecko-MT signal contacts.
Spare tool tip for inserting Gecko signal contacts crimped to cables with insulation up to Ø0.65mm. Replacement tip for Z125-902 Gecko signal contact insertion/extraction tool. Use with Gecko-SL, Gecko-with Latches...
Spare tool tip for inserting Gecko signal contacts crimped to cables with insulation up to Ø0.8mm. Replacement tip for Z125-902 Gecko signal contact insertion/extraction tool. Use with Gecko-SL, Gecko-with Latches...