HARWIN 17 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8971705

Description
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Pos. Female SIL Vertical Throughboard Conn. for Latches - M80-8971705 - Harwin Plc
Portsmouth, United Kingdom
17 Pos. Female SIL Vertical Throughboard Conn. for Latches
M80-8971705
17 Pos. Female SIL Vertical Throughboard Conn. for Latches M80-8971705
Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row female connector, 17 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1226-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1226-5-ND
Headers, Receptacles, Female Sockets 952-1226-5-ND
"17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"17 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 56K2774 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
56K2774
Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 56K2774
Header Connector,PCB Mnt,PLUG,17 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,PLUG,17 Contacts,SKT,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site Datasheet
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8971705
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8971705
CONN RCPT 17POS 0.079 GOLD PCB

CONN RCPT 17POS 0.079 GOLD PCB

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8971705 952-1226-5-ND 56K2774 M80-8971705
Product Name 17 Pos. Female SIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Header Connector,pcb Mnt,plug,17 Contacts,skt,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 17 # 17 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102322-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Headers - 1731029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Connector Type Header Connector
Termination Solder
View Details
AM Backplane Male Right Angle Press Fit Power Connector - 80315-N22CB30P - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details