Harwin Plc Datasheets for Flat Cables
Flat cables are used in computers for internal connections to peripherals. They consist of highly stranded, individually-insulated conductors that are laid parallel and then fused in a flat, flexible ribbon form. Flat cables are also referred to as ribbon cables.
Flat Cables: Learn more
| Product Name | Notes |
|---|---|
| Female-to-Female IDC Cable Assembly (Socket to Socket), 150mm (6″) long cable (0.635mm pitch ribbon) – 10 contacts (5+5). Manufactured with M50-3300542 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 150mm (6″) long cable (0.635mm pitch ribbon) – 20 contacts (10+10). Manufactured with M50-3301042 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 150mm (6″) long cable (0.635mm pitch ribbon) – 26 contacts (13+13). Manufactured with M50-3301342 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 150mm (6″) long cable (0.635mm pitch ribbon) – 34 contacts (17+17). Manufactured with M50-3301742 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 150mm (6″) long cable (0.635mm pitch ribbon) – 40 contacts (20+20). Manufactured with M50-3302042 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 150mm (6″) long cable (0.635mm pitch ribbon) – 50 contacts (25+25). Manufactured with M50-3302542 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 300mm (12″) long cable (0.635mm pitch ribbon) – 10 contacts (5+5). Manufactured with M50-3300542 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 300mm (12″) long cable (0.635mm pitch ribbon) – 20 contacts (10+10). Manufactured with M50-3301042 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 300mm (12″) long cable (0.635mm pitch ribbon) – 26 contacts (13+13). Manufactured with M50-3301342 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 300mm (12″) long cable (0.635mm pitch ribbon) – 34 contacts (17+17). Manufactured with M50-3301742 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 300mm (12″) long cable (0.635mm pitch ribbon) – 40 contacts (20+20). Manufactured with M50-3302042 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female IDC Cable Assembly (Socket to Socket), 300mm (12″) long cable (0.635mm pitch ribbon) – 50 contacts (25+25). Manufactured with M50-3302542 IDC connectors. Gold finish on contact areas. Ribbon cable... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 12 contacts (6+6). Manufactured with the M55-8201242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 16 contacts (8+8). Manufactured with the M55-8201642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 20 contacts (10+10). Manufactured with the M55-8202042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 26 contacts (13+13). Manufactured with the M55-8202642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 32 contacts (16+16). Manufactured with the M55-8203242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 40 contacts (20+20). Manufactured with the M55-8204042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 50 contacts (25+25). Manufactured with the M55-8205042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 68 contacts (34+34). Manufactured with the M55-8206842 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 150mm (6″) long – 80 contacts (40+40). Manufactured with the M55-8208042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 12 contacts (6+6). Manufactured with the M55-8201242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 16 contacts (8+8). Manufactured with the M55-8201642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 20 contacts (10+10). Manufactured with the M55-8202042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 26 contacts (13+13). Manufactured with the M55-8202642 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 32 contacts (16+16). Manufactured with the M55-8203242 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 40 contacts (20+20). Manufactured with the M55-8204042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 50 contacts (25+25). Manufactured with the M55-8205042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 68 contacts (34+34). Manufactured with the M55-8206842 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Female with UL2678 30 AWG ribbon cable, 300mm (12″) long – 80 contacts (40+40). Manufactured with the M55-8208042 female cable connector, featuring latching features, polarization and shrouding. Gold finish on... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 10 contacts (5+5). Manufactured with M50-3300542 and M50-3800542 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 20 contacts (10+10). Manufactured with M50-3301042 and M50-3801042 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 26 contacts (13+13). Manufactured with M50-3301342 and M50-3801342 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 34 contacts (17+17). Manufactured with M50-3301742 and M50-3801742 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 40 contacts (20+20). Manufactured with M50-3302042 and M50-3802042 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 150mm (6″) long cable (0.635mm pitch ribbon) – 50 contacts (25+25). Manufactured with M50-3302542 and M50-3802542 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 300mm (12″) long cable (0.635mm pitch ribbon) – 10 contacts (5+5). Manufactured with M50-3300542 and M50-3800542 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 300mm (12″) long cable (0.635mm pitch ribbon) – 20 contacts (10+10). Manufactured with M50-3301042 and M50-3801042 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 300mm (12″) long cable (0.635mm pitch ribbon) – 26 contacts (13+13). Manufactured with M50-3301342 and M50-3801342 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 300mm (12″) long cable (0.635mm pitch ribbon) – 34 contacts (17+17). Manufactured with M50-3301742 and M50-3801742 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 300mm (12″) long cable (0.635mm pitch ribbon) – 40 contacts (20+20). Manufactured with M50-3302042 and M50-3802042 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 300mm (12″) long cable (0.635mm pitch ribbon) – 50 contacts (25+25). Manufactured with M50-3302542 and M50-3802542 IDC connectors. Gold finish on contact... | |
| Female-to-Male IDC Cable Assembly (Socket to DIP Transition), 50mm cable (0.635mm pitch ribbon) – 50 contacts (25+25). Manufactured with M50-3302542 and M50-3802542 IDC connectors. Gold finish on contact areas. Ribbon... |