HARWIN 13+13 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8672622

Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8672622 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8672622
13+13 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8672622
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2396-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2396-5-ND
Headers, Male Pins 952-2396-5-ND
"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

"Connector Header Through Hole 26 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Harwin - 45AJ6540 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Harwin
45AJ6540
Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Harwin 45AJ6540
CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: No

CONNECTOR, HEADER, 26POS, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8672622 952-2396-5-ND 45AJ6540
Product Name 13+13 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins Connector, Header, 26Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data