HARWIN 5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691022

Description
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8691022 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8691022
5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691022
Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2405-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2405-5-ND
Headers, Male Pins 952-2405-5-ND
"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

"Connector Header Through Hole 10 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 68H8608 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
68H8608
Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 68H8608
Header Connector,PCB Mnt,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,10 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8691022 952-2405-5-ND 68H8608
Product Name 5+5 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,10 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Connectors - 3316421 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11
Gender Male / Plug; Female / Jack
View Details
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A26309-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Voltage Rating 250 volts
View Details
MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details