HARWIN 4 Pos. Male SIL Horizontal Throughboard Conn. Latches M80-8760422

Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Horizontal Throughboard Conn. Latches - M80-8760422 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Horizontal Throughboard Conn. Latches
M80-8760422
4 Pos. Male SIL Horizontal Throughboard Conn. Latches M80-8760422
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches - tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2963-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2963-ND
Headers, Male Pins 952-2963-ND
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Wire-Board Connector, Male, 4 Position, 1Row; Connector Systems Harwin - 82H8657 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Male, 4 Position, 1Row; Connector Systems Harwin
82H8657
Wire-Board Connector, Male, 4 Position, 1Row; Connector Systems Harwin 82H8657
WIRE-BOARD CONNECTOR, MALE, 4 POSITION, 1ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

WIRE-BOARD CONNECTOR, MALE, 4 POSITION, 1ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:1Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8760422 952-2963-ND 82H8657
Product Name 4 Pos. Male SIL Horizontal Throughboard Conn. Latches Headers, Male Pins Wire-Board Connector, Male, 4 Position, 1Row; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-P - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
Headers, Male Pins - A28602-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
KMC Series: High Density PCB Connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details