HARWIN 7+7 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8531442

Description
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
7+7 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8531442 - Harwin Plc
Portsmouth, United Kingdom
7+7 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8531442
7+7 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8531442
Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 14 (7+7) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Singapore, Singapore
Electronic Connector
314-M80-8531442
Electronic Connector 314-M80-8531442
14 Pos 2mm Gold Male Header, Straight, Thru-Hole Product overview: M80-8531442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8531442 can be used for catalog matching and distributor lookup.

14 Pos 2mm Gold Male Header, Straight, Thru-Hole Product overview: M80-8531442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8531442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - 952-1099-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1099-5-ND
Headers, Male Pins 952-1099-5-ND
"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

"Connector Header Through Hole 14 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin - 51R6955 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin
51R6955
Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin 51R6955
CONNECTOR, PLUG, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 14 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:14Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8531442 314-M80-8531442 952-1099-5-ND 51R6955
Product Name 7+7 Pos. Male DIL Vertical Throughboard Conn. Latches Electronic Connector Headers, Male Pins Connector, Plug, 14 Position, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 3.0 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 14 # 14 #
Unlock Full Specs
to access all available technical data