M80-8683405 -- 17+17 POS. MALE DIL HORIZONTAL THROUGHBOARD CONN. NO LATCHES
Harwin Plc17+17 Pos. Male DIL Horizontal Throughboard Conn. No LatchesM80-8683405
Description
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see Component Specification C005XX.
Harwin Plc
Done
Datasheet
Description
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see Component Specification C005XX.
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8683405
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8683405
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see Component Specification C005XX.
Double Row, 34 (17+17) x 3mm PC Tail contacts – Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-8683405
Product Name
17+17 Pos. Male DIL Horizontal Throughboard Conn. No Latches