"Connector Header Through Hole, Right Angle 10 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8511042 | 952-1130-5-ND | 69K7333 |
| Product Name | 5+5 Pos. Male DIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Board-Board Connector Header 10 Position, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |