"Connector Header Through Hole 7 position 0.079"" (2.00mm)"
WIRE-BOARD CONNECTOR HEADER, 7WAY, 1ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8770722 | 952-2968-ND | 83H1502 |
| Product Name | 7 Pos. Male SIL Vertical Throughboard Conn. Latches | Headers, Male Pins | Wire-Board Connector Header, 7Way, 1Row; Connector Systems Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 7 # | 7 # |