M80-9052002 -- 10+10 POS. MALE HORIZONTAL METAL BACKSHELL FOR J-TEK OR MIX-TEK, PANEL MOUNT
Harwin Plc10+10 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek, Panel MountM80-9052002
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors and rear panel mounting - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
Suitable for J-Tek (all signal contacts) with 20 (10+10) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness and mounting to panels up to 1.4mm thick.
Harwin Plc
Done
Request a Quote
Email Supplier
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors and rear panel mounting - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
Suitable for J-Tek (all signal contacts) with 20 (10+10) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness and mounting to panels up to 1.4mm thick.
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The M80-9052002 is a 10+10 position male horizontal metal backshell designed for use with J-Tek and Mix-Tek connectors. Constructed from aluminium alloy with an electroless nickel finish, it is suitable for both surface mount and through-hole PCB applications. The backshell accommodates connectors with a total of 20 contacts and is compatible with internal or board-mounting fixings. It can be mounted to PCBs with a thickness of up to 2mm and to panels with a thickness of up to 1.4mm. The product is rated for a temperature range of -55°C to +125°C, making it suitable for various environmental conditions.
Datasheet Summary Powered by GS/AI
The M80-9052002 is a 10+10 position male horizontal metal backshell designed for use with J-Tek and Mix-Tek connectors. Constructed from aluminium alloy with an electroless nickel finish, it is suitable for both surface mount and through-hole PCB applications. The backshell accommodates connectors with a total of 20 contacts and is compatible with internal or board-mounting fixings. It can be mounted to PCBs with a thickness of up to 2mm and to panels with a thickness of up to 1.4mm. The product is rated for a temperature range of -55°C to +125°C, making it suitable for various environmental conditions.
10+10 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek, Panel Mount
M80-9052002
10+10 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek, Panel Mount
M80-9052002
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors and rear panel mounting - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
Suitable for J-Tek (all signal contacts) with 20 (10+10) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness and mounting to panels up to 1.4mm thick.
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors and rear panel mounting - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
Suitable for J-Tek (all signal contacts) with 20 (10+10) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness and mounting to panels up to 1.4mm thick.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Electrical Connectors
Product Number
M80-9052002
Product Name
10+10 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek, Panel Mount