HARWIN 6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8541242

Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8541242 - Harwin Plc
Portsmouth, United Kingdom
6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8541242
6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8541242
Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 12 (6+6) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1087-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1087-5-ND
Headers, Male Pins 952-1087-5-ND
"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

"Connector Header Through Hole 12 position 0.079"" (2.00mm)"

Buy Now Datasheet
Connector, Plug, 12 Position, 2Row, 2Mm; Connector Systems Harwin - 97K6397 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 12 Position, 2Row, 2Mm; Connector Systems Harwin
97K6397
Connector, Plug, 12 Position, 2Row, 2Mm; Connector Systems Harwin 97K6397
CONNECTOR, PLUG, 12 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

CONNECTOR, PLUG, 12 POSITION, 2ROW, 2MM; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:12Contacts; Contact Termination Type:Through Hole; Connector Shroud:Shrouded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8541242 952-1087-5-ND 97K6397
Product Name 6+6 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Connector, Plug, 12 Position, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 12 # 12 #
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-4 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
D-Sub Connector Assemblies - 2262-A99361-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCS-ML2G-S-03 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1271-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers