M80-8430445 -- 4 POS. MALE SIL HORIZONTAL THROUGHBOARD CONN. NO LATCHES
HARWIN4 Pos. Male SIL Horizontal Throughboard Conn. No LatchesM80-8430445
Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see the Component Specification C005XX.
Harwin Plc
Done
Request a Quote
Email Supplier
Datasheet
Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see the Component Specification C005XX.
4 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8430445
4 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8430445
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see the Component Specification C005XX.
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area and termination.
Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site
Datasheet
Technical Specifications
Harwin Plc
Product Category
Board Mount Connectors
Product Number
M80-8430445
Product Name
4 Pos. Male SIL Horizontal Throughboard Conn. No Latches