HARWIN 5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8501042

Description
Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8501042 - Harwin Plc
Portsmouth, United Kingdom
5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8501042
5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8501042
Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 10 (5+5) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2080-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2080-ND
Headers, Receptacles, Female Sockets 952-2080-ND
"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Harwin - 69K7326 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Harwin
69K7326
Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Harwin 69K7326
BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 10WAY, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:10Contacts; Connector Mounting:Through Hole Mount; Gender:Receptacle RoHS Compliant: Yes

Supplier's Site
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Harwin - 96M8287 - Newark, An Avnet Company
Chicago, IL, United States
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Harwin
96M8287
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Harwin 96M8287
Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 mm RoHS Compliant: Yes

Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8501042 952-2080-ND 69K7326 96M8287
Product Name 5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 10Way, 2Row; Connector Systems Harwin Board-To-Board Connector, Datamate L-Tek M80 Series, Through Hole, Receptacle, 10, 2 Mm Rohs Compliant Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

Audio Connectors - 36-568-ND - DigiKey
Keystone Electronics Corp.
Specs
Category Audio / Video
Connector Type Phono (RCA) Jack
Gender Female / Jack
View Details
2 suppliers
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers