HARWIN 4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8680822

Description
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches - M80-8680822 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches
M80-8680822
4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches M80-8680822
Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 8 (4+4) x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2950-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2950-ND
Headers, Male Pins 952-2950-ND
"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,8 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin - 07J1303 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,8 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin
07J1303
Header Connector,pcb Mnt,recept,8 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin 07J1303
Header Connector,PCB Mnt,RECEPT,8 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,8 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8680822 952-2950-ND 07J1303
Product Name 4+4 Pos. Male DIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,8 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data