"Connector Header Through Hole, Right Angle 5 position 0.079"" (2.00mm)"
CONNECTOR, PLUG, 5 POSITION, 1ROW, 2MM; Connector Systems:Board-to-Boa
5 Pos. Male SIL Horizontal Throughboard Conn. Latches RoHS Compliant: Yes
| Harwin Plc | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8420542 | 952-1079-5-ND | 51R6942 | 71K8642 |
| Product Name | 5 Pos. Male SIL Horizontal Throughboard Conn. Latches | Headers, Male Pins | Connector, Plug, 5 Position, 1Row, 2Mm; Connector Systems Harwin | 5 Pos. Male Sil Horizontal Throughboard Conn. Latches Rohs Compliant Harwin |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 5 # | 5 # |