"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
Header Connector,PCB Mnt,RECEPT,6 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8790622 | 952-2974-ND | 39K4093 |
| Product Name | 6 Pos. Male SIL Vertical Throughboard Conn. No Latches | Headers, Male Pins | Header Connector,pcb Mnt,recept,6 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # |