The M80-9063402 is a 17+17 position male vertical metal backshell designed for use with J-Tek and Mix-Tek connectors. Constructed from aluminium alloy and finished with electroless nickel plating, this backshell is suitable for front panel mounted cable connectors or vertical PCB-mounted connectors. It supports a total of 34 contacts and is intended for applications requiring robust environmental performance, with a temperature range of -55°C to +125°C. This product is an accessory and does not include connectors, which must be purchased separately.
17+17 POS. MALE VERTICAL METAL B
17+17 Pos. Male Metal Backshell for J-Tek or Mix-Tek
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-9063402 | 952-M80-9063402-ND | 90AH0594 |
| Product Name | 17+17 Pos. Male Vertical Metal Backshell for J-Tek or Mix-Tek | Rectangular Connector Accessories | 17+17 Pos. Male Metal Backshell For J-Tek Or Mix-Tek Harwin |
| Gender | Male / Plug |