HARWIN 9+9 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8871805

Description
Double Row female connector, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8871805 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8871805
9+9 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8871805
Double Row female connector, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area and termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 18 (9+9) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-1234-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-1234-5-ND
Headers, Receptacles, Female Sockets 952-1234-5-ND
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - M80-8871805 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
M80-8871805
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets M80-8871805
CONN RCPT 18POS 0.079 GOLD PCB

CONN RCPT 18POS 0.079 GOLD PCB

Supplier's Site
Board To Board Connector, Receptacle, 18 Position, 2Row; Connector Systems Harwin - 26H5405 - Newark, An Avnet Company
Chicago, IL, United States
Board To Board Connector, Receptacle, 18 Position, 2Row; Connector Systems Harwin
26H5405
Board To Board Connector, Receptacle, 18 Position, 2Row; Connector Systems Harwin 26H5405
BOARD TO BOARD CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW; Connector Systems:Board-to-Boa rd, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Contact Material:BrassRoHS Compliant: No

BOARD TO BOARD CONNECTOR, RECEPTACLE, 18 POSITION, 2ROW; Connector Systems:Board-to-Board, Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:18Contacts; Connector Mounting:Through Hole Mount; Contact Material:BrassRoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8871805 952-1234-5-ND M80-8871805 26H5405
Product Name 9+9 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Board To Board Connector, Receptacle, 18 Position, 2Row; Connector Systems Harwin
Gender Female / Jack
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Connector Type Header Connector; Receptacle Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector Board to Board Connector; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28606-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
3 suppliers
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details