Harwin Plc 30x10mm RFI Shield Can, 0.15mm thickness S03-30100300

Description
30mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering operations required.
Description
30mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering operations required.
Datasheet
Datasheet Summary
Powered by GS/AI

The S03-30100300 is a 30mm x 10mm RFI shield can with a height of 3mm and a thickness of 0.15mm. It is constructed from nickel silver, half-hard NS106 material, compliant with BS1653 standards. This shield can is designed for effective electromagnetic interference (EMI) shielding and is recommended for use with specific surface mount shield clips, including S0911-46R, S0941-46R, S0961-46R, S1001-46R, and S1721-46R. The product is supplied in cut strips of tape, facilitating ease of handling and assembly.

Datasheet Summary
Powered by GS/AI

The S03-30100300 is a 30mm x 10mm RFI shield can with a height of 3mm and a thickness of 0.15mm. It is constructed from nickel silver, half-hard NS106 material, compliant with BS1653 standards. This shield can is designed for effective electromagnetic interference (EMI) shielding and is recommended for use with specific surface mount shield clips, including S0911-46R, S0941-46R, S0961-46R, S1001-46R, and S1721-46R. The product is supplied in cut strips of tape, facilitating ease of handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
30x10mm RFI Shield Can, 0.15mm thickness - S03-30100300 - Harwin Plc
Portsmouth, United Kingdom
30x10mm RFI Shield Can, 0.15mm thickness
S03-30100300
30x10mm RFI Shield Can, 0.15mm thickness S03-30100300
30mm x 10mm, 3mm high, 0.15mm shield thickness. Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips. Easy to use and rework – no additional soldering operations required.
  • 30mm x 10mm, 3mm high, 0.15mm shield thickness.
  • Recommended for use with S0911-46R, S0941-46R, S0961-46R, S1001-46R or S1721-46R Surface Mount Shield Clips.
  • Easy to use and rework – no additional soldering operations required.
Supplier's Site Datasheet

Technical Specifications

  Harwin Plc
Product Category Board Mount Connectors
Product Number S03-30100300
Product Name 30x10mm RFI Shield Can, 0.15mm thickness
Unlock Full Specs
to access all available technical data