"10 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
BOARD TO BOARD CONNECTOR, RECEPTACLE, 10 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8871001 | 952-2977-ND | 01E9568 |
| Product Name | 5+5 Pos. Female DIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets | Board To Board Connector, Receptacle, 10 Position, 2Row; Connector Systems Harwin |
| Gender | Female / Jack | ||
| Current Rating | 3.3 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 10 # | 10 # |