Harwin Plc Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
| Product Name | Notes |
|---|---|
| Extended IC Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″)... | |
| Extended IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm (0.1″)... | |
| Extended IC Female/Socket Connector – 40 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm (0.1″)... | |
| Extended IC Female/Socket Connector – 8 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″)... | |
| Female Double Row Crimp Connector Housing – 10 (5+5) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 10 (5+5) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 10 (5+5) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 10 (5+5) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 12 (6+6) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 12 (6+6) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 12 (6+6) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 12 (6+6) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 16 (8+8) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 16 (8+8) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 16 (8+8) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 16 (8+8) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 20 (10+10) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 20 (10+10) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 20 (10+10) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 20 (10+10) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 26 (13+13) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 26 (13+13) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 26 (13+13) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 26 (13+13) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 34 (17+17) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 34 (17+17) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 34 (17+17) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 34 (17+17) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 50 (25+25) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 50 (25+25) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 50 (25+25) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing – 6 (3+3) contacts. Compatible housing style for male connectors with latches. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32 AWG),... | |
| Female Double Row Crimp Connector Housing – 6 (3+3) contacts. Fitted with floating Screw-Lok fixings, Hexagonal socket head, Mate-before-Lock. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 6 (3+3) contacts. Fitted with internally threaded Screw-Lok fixings, for reverse fixing. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005 (for 28-32... | |
| Female Double Row Crimp Connector Housing – 6 (3+3) contacts. Fitted with threaded Screw-Lok fixings (for reverse fixing) with 5.2mm panel mount studs. Use slotted nut G125-4510000B for front panel... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96406F1) – 6 (3+3) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96410F1) – 10 (5+5) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96412F1) – 12 (6+6) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96416F1) – 16 (8+8) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96420F1) – 20 (10+10) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96426F1) – 26 (13+13) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96434F1) – 34 (17+17) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| Female Double Row Crimp Connector Housing (for use with metal backshell kit G125-96450F1) – 50 (25+25) contacts. Screw-Lok compatible housing style. Use with crimp contacts G125-0010005 (for 26 AWG), G125-0020005... | |
| For keying or additional polarization, use in place of a Crimp contact on any female or male Gecko cable housing. Remove the equivalent pin from the mating connector. Gold finish... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 16 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 18 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 20 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 6 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Female/Socket Connector – 8 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and... | |
| IC 3-Level Wire Wrap Socket Strip – 32 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for... | |
| IC Female/Socket Connector, Press-Fit – 16 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″)... | |
| IC Female/Socket Connector, Press-Fit – 8 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm (0.1″)... | |
| IC Socket Strip, suitable for use as a fuse holder or other 2-tail components. Gold finish on contact area, Tin finish on termination. 2 contacts in a single row, 5.08mm... | |
| Individual female crimp contact, Extra Small Bore – suitable for 28 to 32 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-224 series), or Gecko with Latches crimp housings... | |
| Individual female crimp contact, Power – suitable for 18 AWG cable. Use with Gecko-MT female crimp housings. Packaged loose, in bulk. Gold finish on contact area and termination. | |
| Individual female crimp contact, Small Bore – suitable for 26 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-224 series), or Gecko with Latches crimp housings (G125-204 series). Packaged... | |
| Individual male crimp contact, Extra Small Bore – suitable for 28 to 32 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-324 series), or Gecko with Latches crimp housings... | |
| Individual male crimp contact, Power – suitable for 18 AWG cable. Use with Gecko-MT male crimp housings. Packaged loose, in bulk. Gold finish on contact area and termination. | |
| Individual male crimp contact, Small Bore – suitable for 26 AWG cable. Use with Gecko-SL or Gecko-MT crimp housings (G125-324 series), or Gecko with Latches crimp housings (G125-304 series). Packaged... | |
| Male Cable Connector Housing – 6 power, 8 signal contact arrangement. Fitted with internally threaded Screw-Lok fixings. Use with signal crimp contacts G125-1010005 (for 26 AWG) or G125-1020005 (for 28-32... | |
| Male Double Row Crimp Connector Housing with latches – 6 (3+3) contacts. Fitted with copper alloy latches. Use with crimp contacts G125-1010005 (for 26 AWG), G125-1020005 (for 28-32 AWG), or... | |
| PC Tail IC Female/Socket Connector – 14 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 16 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 18 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 20 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 22 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 10.16mm (0.4″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 22 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 24 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 24 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 28 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 32 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 40 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 15.24mm (0.6″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 6 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector – 8 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 7.62mm (0.3″) spacing between rows, and 2.54mm... | |
| PC Tail IC Female/Socket Connector, reduced pitch – 64 x contacts in a dual row format. Gold finish on contact area, Tin finish on termination. 19.05mm (0.75″) spacing between rows,... | |
| PC Tail IC Socket Strip – 20 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a... | |
| PC Tail IC Socket Strip – 32 x contacts in a single row. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Suitable for a... | |
| Strip of 7 Sub-Miniature H3153-01 sockets on a metal carrier comb. Gold finish on contact area, Tin finish on termination. 2.54mm (0.1″) pitch on strip. Sockets suitable for a Ø0.46-0.51mm... | |
| Vertical Through Connect Header Strip – 20 x contacts in a single row. Tin finish on contact area and termination. Can be cut down for other sizes. | |
| Vertical Through Connect Header Strip – 32 x contacts in a single row. Tin finish on contact area and termination. Can be cut down for other sizes. |
| Next >> |