HARWIN 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8530845

Description
Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8530845 - Harwin Plc
Portsmouth, United Kingdom
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8530845
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8530845
Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination. Locking latches – tooling required to separate mated connectors. For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 8 (4+4) x 3mm PC Tail contacts – Gold finish on contact area and termination.
  • Locking latches – tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8530845-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8530845-ND
Headers, Male Pins M80-8530845-ND
"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

"Connector Header Through Hole 8 position 0.079"" (2.00mm)"

Buy Now Datasheet
4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin - 46M2054 - Newark, An Avnet Company
Chicago, IL, United States
4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
46M2054
4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin 46M2054
4+4 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

4+4 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8530845 M80-8530845-ND 46M2054
Product Name 4+4 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins 4+4 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 104344-8-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers
PCB Connectors - NCK-FL4G-M - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Ethernet Connectors - 1442247 - RS Components, Ltd.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Male / Plug; Female / Jack
View Details
Nano Strip Connectors - A79048-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details