Harwin Plc 13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8692605

Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Description
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Datamate HRi series provides high-reliability rectangular signal connectors with a 2.00mm pitch, designed for aerospace, defense, motorsport, and space applications. The connectors feature glass-filled thermoplastic housings with UL94V-0 rating, beryllium copper contacts with gold finish, and stainless steel jackscrews. They operate from -55°C to +125°C, withstand 10G for 6 hours and 20G for 2 hours of vibration, and 100G shock, with contacts rated for 3.3A and 800V AC/DC. All variants support cable-to-board, board-to-board, and cable-to-cable mating, including panel and board mount options with optional jackscrews, latches, or bayonet fixings. Contacts have maximum insertion force of 2.0N and minimum withdrawal force of 0.2N. The series is RoHS compliant and meets REACH and CMRT requirements.

Datasheet Summary
Powered by GS/AI

The Datamate HRi series provides high-reliability rectangular signal connectors with a 2.00mm pitch, designed for aerospace, defense, motorsport, and space applications. The connectors feature glass-filled thermoplastic housings with UL94V-0 rating, beryllium copper contacts with gold finish, and stainless steel jackscrews. They operate from -55°C to +125°C, withstand 10G for 6 hours and 20G for 2 hours of vibration, and 100G shock, with contacts rated for 3.3A and 800V AC/DC. All variants support cable-to-board, board-to-board, and cable-to-cable mating, including panel and board mount options with optional jackscrews, latches, or bayonet fixings. Contacts have maximum insertion force of 2.0N and minimum withdrawal force of 0.2N. The series is RoHS compliant and meets REACH and CMRT requirements.

Suppliers

Company
Product
Description
Supplier Links
13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8692605 - Harwin Plc
Portsmouth, United Kingdom
13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8692605
13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8692605
Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area and termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 26 (13+13) x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-M80-8692605-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-M80-8692605-ND
Headers, Male Pins 952-M80-8692605-ND
13+13 POS. MALE DIL VERTICAL THR

13+13 POS. MALE DIL VERTICAL THR

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number M80-8692605 952-M80-8692605-ND
Product Name 13+13 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 26 # 26 #
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details