HARWIN 3 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430342

Description
Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Horizontal Throughboard Conn. No Latches - M80-8430342 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8430342
3 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430342
Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2944-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2944-ND
Headers, Male Pins 952-2944-ND
"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
3 Pos. Male Sil Horizontal Throughb Rohs Compliant Harwin - 71K8648 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos. Male Sil Horizontal Throughb Rohs Compliant Harwin
71K8648
3 Pos. Male Sil Horizontal Throughb Rohs Compliant Harwin 71K8648
3 Pos. Male SIL Horizontal Throughb RoHS Compliant: Yes

3 Pos. Male SIL Horizontal Throughb RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8430342 952-2944-ND 71K8648
Product Name 3 Pos. Male SIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 3 Pos. Male Sil Horizontal Throughb Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Quick Connects, Quick Disconnect Connectors - 36-1287-SCT-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
3 suppliers
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1730911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details