HARWIN 8+8 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9041602

Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet
Description
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8+8 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek - M80-9041602 - Harwin Plc
Portsmouth, United Kingdom
8+8 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek
M80-9041602
8+8 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek M80-9041602
Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately. Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings.. Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
  • Aluminium alloy Metal Backshell with nickel plating, for horizontal PCB-mounted connectors - Throughboard or Surface Mount. Accessory only - connectors to be purchased separately.
  • Suitable for J-Tek (all signal contacts) with 16 (8+8) contacts, or equivalent sized Mix-Tek connectors. Connectors can be fitted with internal or board-mounting fixings..
  • Use hex socket bolt M80-2320000B or slotted bolt M80-2270000B, combined with hex nut M80-2430000B or slotted nut M80-2130000B for mounting to PCBs up to 2mm thickness.
Supplier's Site Datasheet
Rectangular Connector Accessories - 952-M80-9041602-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
952-M80-9041602-ND
Rectangular Connector Accessories 952-M80-9041602-ND
Connector Backshell For Datamate J-Tek

Connector Backshell For Datamate J-Tek

Buy Now Datasheet

Technical Specifications

  Harwin Plc DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number M80-9041602 952-M80-9041602-ND
Product Name 8+8 Pos. Male Horizontal Metal Backshell for J-Tek or Mix-Tek Rectangular Connector Accessories
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

XC5(DIN-style Twin-contact Connectors)   - XC5B-1631-3 - Aratas America LLC
Specs
Connector Type Board to Board Connector; DIN Connector; Wire to Board Connector
Gender Female / Jack
Geometry Straight
View Details
4 suppliers
Connector - Double Sided Short Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 2 AWG
View Details
3 suppliers
HPH Series: High Density Signal PCB Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details