HARWIN 9+9 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691822

Description
Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9+9 Pos. Male DIL Vertical Throughboard Conn. No Latches - M80-8691822 - Harwin Plc
Portsmouth, United Kingdom
9+9 Pos. Male DIL Vertical Throughboard Conn. No Latches
M80-8691822
9+9 Pos. Male DIL Vertical Throughboard Conn. No Latches M80-8691822
Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 18 (9+9) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2960-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2960-ND
Headers, Male Pins 952-2960-ND
"Connector Header Through Hole 18 position 0.079"" (2.00mm)"

"Connector Header Through Hole 18 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 26H5393 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
26H5393
Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 26H5393
Header Connector,PCB Mnt,RECEPT,18 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,18 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8691822 952-2960-ND 26H5393
Product Name 9+9 Pos. Male DIL Vertical Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,18 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 18 # 18 #
Unlock Full Specs
to access all available technical data