HARWIN 4 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430442

Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pos. Male SIL Horizontal Throughboard Conn. No Latches - M80-8430442 - Harwin Plc
Portsmouth, United Kingdom
4 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8430442
4 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8430442
Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 4 x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-2335-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-2335-ND
Headers, Male Pins 952-2335-ND
"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
4 Sil Male Horiz Conn Harwin - 09AK5986 - Newark, An Avnet Company
Chicago, IL, United States
4 Sil Male Horiz Conn Harwin
09AK5986
4 Sil Male Horiz Conn Harwin 09AK5986
4 SIL MALE HORIZ CONN

4 SIL MALE HORIZ CONN

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8430442 952-2335-ND 09AK5986
Product Name 4 Pos. Male SIL Horizontal Throughboard Conn. No Latches Headers, Male Pins 4 Sil Male Horiz Conn Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade ® - 51915-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
PCB Sockets - 1224733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details