HARWIN 3 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8820345

Description
Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 Pos. Male SIL Vertical Throughboard Conn. Latches - M80-8820345 - Harwin Plc
Portsmouth, United Kingdom
3 Pos. Male SIL Vertical Throughboard Conn. Latches
M80-8820345
3 Pos. Male SIL Vertical Throughboard Conn. Latches M80-8820345
Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area and termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 3 x 3mm PC Tail contacts - Gold finish on contact area and termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8820345-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8820345-ND
Headers, Male Pins M80-8820345-ND
"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

"Connector Header Through Hole 3 position 0.079"" (2.00mm)"

Buy Now Datasheet
3 Pos. Male Sil Vertical Throughboard Conn. Latches Rohs Compliant Harwin - 68Y1621 - Newark, An Avnet Company
Chicago, IL, United States
3 Pos. Male Sil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
68Y1621
3 Pos. Male Sil Vertical Throughboard Conn. Latches Rohs Compliant Harwin 68Y1621
3 Pos. Male SIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

3 Pos. Male SIL Vertical Throughboard Conn. Latches RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8820345 M80-8820345-ND 68Y1621
Product Name 3 Pos. Male SIL Vertical Throughboard Conn. Latches Headers, Male Pins 3 Pos. Male Sil Vertical Throughboard Conn. Latches Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 3 # 3 #
Unlock Full Specs
to access all available technical data