"Connector Header Through Hole, Right Angle 2 position 0.079"" (2.00mm)"
2 SIL MALE HORIZ CONN ROHS COMPLIANT: YES
CONN HEADER R/A 2POS 2MM
| Harwin Plc | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | M80-8430245 | M80-8430245-ND | 76Y4862 | M80-8430245 |
| Product Name | 2 Pos. Male SIL Horizontal Throughboard Conn. No Latches | Headers, Male Pins | 2 Sil Male Horiz Conn Rohs Compliant Harwin | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Gender | Male / Plug | |||
| Current Rating | 3.3 amps | 2.2 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |||
| Number of Contacts | 2 # | 2 # | ||
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |