HARWIN 22+22 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8664422

Description
Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22+22 Pos. Male DIL Horizontal Throughboard Conn. Latches - M80-8664422 - Harwin Plc
Portsmouth, United Kingdom
22+22 Pos. Male DIL Horizontal Throughboard Conn. Latches
M80-8664422
22+22 Pos. Male DIL Horizontal Throughboard Conn. Latches M80-8664422
Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination. Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see Component Specification C005XX.
  • Double Row, 44 (22+22) x 3mm PC Tail contacts – Gold finish on contact area, Tin/Lead finish on termination.
  • Locking latches – tooling required to separate mated connectors. Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8664422-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8664422-ND
Headers, Male Pins M80-8664422-ND
"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 44 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mount,recept,44 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin - 56K2709 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mount,recept,44 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
56K2709
Header Connector,pcb Mount,recept,44 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin 56K2709
Header Connector,PCB Mount,RECEPT,44 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Header Connector,PCB Mount,RECEPT,44 Contacts,PIN,0.079 Pitch,R ANGLE PC TAIL Terminal,LATCH RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8664422 M80-8664422-ND 56K2709
Product Name 22+22 Pos. Male DIL Horizontal Throughboard Conn. Latches Headers, Male Pins Header Connector,pcb Mount,recept,44 Contacts,pin,0.079 Pitch,r Angle Pc Tail Terminal,latch Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 44 # 44 #
Unlock Full Specs
to access all available technical data