"3 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
| Harwin Plc | DigiKey | |
|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors |
| Product Number | M80-8970301 | M80-8970301-ND |
| Product Name | 3 Pos. Female SIL Vertical Throughboard Conn. for Latches | Headers, Receptacles, Female Sockets |
| Gender | Female / Jack | |
| Current Rating | 3.3 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | |
| Number of Contacts | 3 # | 3 # |