HARWIN 17 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8781722

Description
Single Row, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Single Row, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17 Pos. Male SIL Horizontal Throughboard Conn. No Latches - M80-8781722 - Harwin Plc
Portsmouth, United Kingdom
17 Pos. Male SIL Horizontal Throughboard Conn. No Latches
M80-8781722
17 Pos. Male SIL Horizontal Throughboard Conn. No Latches M80-8781722
Single Row, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination. Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006). For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Single Row, 17 x 3mm PC Tail contacts - Gold finish on contact area, Tin/Lead finish on termination.
  • Unlatched (latches not fitted). Supplied with strain relief straps (M80-0030006).
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - M80-8781722-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
M80-8781722-ND
Headers, Male Pins M80-8781722-ND
"Connector Header Through Hole, Right Angle 17 position 0.079"" (2.00mm)"

"Connector Header Through Hole, Right Angle 17 position 0.079"" (2.00mm)"

Buy Now Datasheet
Header Connector,pcb Mnt,recept,17 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin - 56K2723 - Newark, An Avnet Company
Chicago, IL, United States
Header Connector,pcb Mnt,recept,17 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
56K2723
Header Connector,pcb Mnt,recept,17 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin 56K2723
Header Connector,PCB Mnt,RECEPT,17 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Header Connector,PCB Mnt,RECEPT,17 Contacts,PIN,0.079 Pitch,PC TAIL Terminal,LOCKING RoHS Compliant: No

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8781722 M80-8781722-ND 56K2723
Product Name 17 Pos. Male SIL Horizontal Throughboard Conn. No Latches Headers, Male Pins Header Connector,pcb Mnt,recept,17 Contacts,pin,0.079 Pitch,pc Tail Terminal,locking Rohs Compliant Harwin
Gender Male / Plug
Current Rating 3.3 amps 2.2 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 17 # 17 #
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
PCB Headers - 1224729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Interconnect Input/Output Connectors - Dsub Half Pitch Ribbon Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
Quick Connects, Quick Disconnect Connectors - 36-4118-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers