HARWIN 10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8502042

Description
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches - M80-8502042 - Harwin Plc
Portsmouth, United Kingdom
10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches
M80-8502042
10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches M80-8502042
Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. If mating to a latched male connector, additional clearance holes in PCB are required. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row female connector, 20 (10+10) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • If mating to a latched male connector, additional clearance holes in PCB are required.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - 952-2086-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
952-2086-ND
Headers, Receptacles, Female Sockets 952-2086-ND
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"

Buy Now Datasheet
Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Harwin - 69K7328 - Newark, An Avnet Company
Chicago, IL, United States
Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Harwin
69K7328
Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Harwin 69K7328
BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Product Range:Datamate L-Tek; Gender:Plug; No. of Positions:20Position s; Pitch Spacing:2mm; For Use With:Datamate L-Tek Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

BOARD-BOARD CONNECTOR RECEPTACLE, 20 POSITION, 2ROW; Product Range:Datamate L-Tek; Gender:Plug; No. of Positions:20Positions; Pitch Spacing:2mm; For Use With:Datamate L-Tek Series Contacts; Contact Material:Beryllium Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Harwin Plc DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors
Product Number M80-8502042 952-2086-ND 69K7328
Product Name 10+10 Pos. Female DIL Vertical Throughboard Conn. for Latches Headers, Receptacles, Female Sockets Board-Board Connector Receptacle, 20 Position, 2Row; Product Range Harwin
Gender Female / Jack Male / Plug
Current Rating 3.3 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 20 # 20 #
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric Backplane Connectors - 100159-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers
D-Sub Connector Assemblies - 2262-A50016-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Turret Connectors - 36-1502-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers