"Connector Header Through Hole 6 position 0.079"" (2.00mm)"
3+3 Pos. Male DIL Vertical Throughboard Conn. Latches RoHS Compliant: No
| Harwin Plc | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8670605 | M80-8670605-ND | 29T3240 |
| Product Name | 3+3 Pos. Male DIL Vertical Throughboard Conn. Latches | Headers, Male Pins | 3+3 Pos. Male Dil Vertical Throughboard Conn. Latches Rohs Compliant Harwin |
| Gender | Male / Plug | ||
| Current Rating | 3.3 amps | 2.2 amps | |
| Contact Pitch | 2 mm (0.0787 inch) | ||
| Number of Contacts | 6 # | 6 # |