16 Pos 2mm Solder RA Header, Male, Gold, 3A, 120V Product overview: M80-8511642 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 120V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, 120V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8511642 can be used for catalog matching and distributor lookup.
Manufacturer: Harwin Inc.
Win Source Part Number: 924990-M80-8511642
Series: Datamate L-Tek
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 16 position 0.079" (2.00mm)
Package: Tube
Mounting: Through Hole, Right Angle
Family Name: M80-851
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: M808511642, 952-1133-5
"Connector Header Through Hole, Right Angle 16 position 0.079"" (2.00mm)"
BOARD-BOARD CONNECTOR HEADER 16 POSITION, 2ROW; Connector Systems:Board-to-Boa
| Harwin Plc | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | M80-8511642 | 314-M80-8511642 | 924990-M80-8511642 | 952-1133-5-ND | 71K8679 |
| Product Name | 8+8 Pos. Male DIL Horizontal Throughboard Conn. Latches | 3A 120V Electronic Connector | Rectangular Connectors - M80-8511642 | Headers, Male Pins | Board-Board Connector Header 16 Position, 2Row; Connector Systems Harwin |
| Gender | Male / Plug | Male / Plug | |||
| Current Rating | 3.3 amps | 3.0 amps | 2.2 amps | ||
| Contact Pitch | 2 mm (0.0787 inch) | ||||
| Number of Contacts | 16 # | 16 # |