HARWIN 2+2 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8530442

Description
Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet
Description
Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches - M80-8530442 - Harwin Plc
Portsmouth, United Kingdom
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches
M80-8530442
2+2 Pos. Male DIL Vertical Throughboard Conn. Latches M80-8530442
Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination. Locking latches - tooling required to separate mated connectors. For complete pin numbering or pin out information, see the Component Specification C005XX.
  • Double Row, 4 (2+2) x 3mm PC Tail contacts - Gold finish on contact area, Tin finish on termination.
  • Locking latches - tooling required to separate mated connectors.
  • For complete pin numbering or pin out information, see the Component Specification C005XX.
Supplier's Site Datasheet
Headers, Male Pins - 952-1094-5-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
952-1094-5-ND
Headers, Male Pins 952-1094-5-ND
"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

"Connector Header Through Hole 4 position 0.079"" (2.00mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
314-M80-8530442
Electronic Connector 314-M80-8530442
4 Pos 2mm Gold Male Header, Straight, Thru-Hole Product overview: M80-8530442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8530442 can be used for catalog matching and distributor lookup.

4 Pos 2mm Gold Male Header, Straight, Thru-Hole Product overview: M80-8530442 from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-M80-8530442 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin - 58M9692 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin
58M9692
Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin 58M9692
CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 2MM; Connector Systems:Wire-to-Board; Pitch Spacing:2mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole; Product Range:Datamate L-Tek M80 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Harwin Plc DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number M80-8530442 952-1094-5-ND 314-M80-8530442 58M9692
Product Name 2+2 Pos. Male DIL Vertical Throughboard Conn. Latches Headers, Male Pins Electronic Connector Connector, Header, 4Pos, 2Row, 2Mm; Connector Systems Harwin
Gender Male / Plug Male / Plug
Current Rating 3.3 amps 2.2 amps 3.0 amps
Contact Pitch 2 mm (0.0787 inch)
Number of Contacts 4 # 4 #
Unlock Full Specs
to access all available technical data